LinersAndCovers.com 11 1/4 x 13 Low Density Rigid Pail Insert - Antistat 15 Mil LRLD515SAS

Description
Low Density Rigid Pail Insert - Antistat Size: 11 ¼ x 13 Mil Thickness: 15 Gal Capacity: 5 Style: Smooth Case Pack: 100
Description
Low Density Rigid Pail Insert - Antistat Size: 11 ¼ x 13 Mil Thickness: 15 Gal Capacity: 5 Style: Smooth Case Pack: 100

Suppliers

Company
Product
Description
Supplier Links
11 1/4 x 13 Low Density Rigid Pail Insert - Antistat 15 Mil - LRLD515SAS - LinersAndCovers.com
Garden City, NY, USA
11 1/4 x 13 Low Density Rigid Pail Insert - Antistat 15 Mil
LRLD515SAS
11 1/4 x 13 Low Density Rigid Pail Insert - Antistat 15 Mil LRLD515SAS
Low Density Rigid Pail Insert - Antistat Size: 11 ¼ x 13 Mil Thickness: 15 Gal Capacity: 5 Style: Smooth Case Pack: 100

Low Density Rigid Pail Insert - Antistat
Size: 11 ¼ x 13
Mil Thickness: 15
Gal Capacity: 5
Style: Smooth
Case Pack: 100

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number LRLD515SAS
Product Name 11 1/4 x 13 Low Density Rigid Pail Insert - Antistat 15 Mil
Container Type Bag
Material Plastic
Features StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details