LinersAndCovers.com 17 ¾ x 34 Low Density Rigid Drum Bag-Antistat 15 Mil LRLD3015AAS

Description
Low Density Rigid Drum Bag - Antistat Size: 17 ¾ x 34 Mil Thickness: 15 Gal Capacity: 30 Style: Accordion Case Pack: 25
Description
Low Density Rigid Drum Bag - Antistat Size: 17 ¾ x 34 Mil Thickness: 15 Gal Capacity: 30 Style: Accordion Case Pack: 25

Suppliers

Company
Product
Description
Supplier Links
17 ¾ x 34 Low Density Rigid Drum Bag-Antistat 15 Mil - LRLD3015AAS - LinersAndCovers.com
Garden City, NY, USA
17 ¾ x 34 Low Density Rigid Drum Bag-Antistat 15 Mil
LRLD3015AAS
17 ¾ x 34 Low Density Rigid Drum Bag-Antistat 15 Mil LRLD3015AAS
Low Density Rigid Drum Bag - Antistat Size: 17 ¾ x 34 Mil Thickness: 15 Gal Capacity: 30 Style: Accordion Case Pack: 25

Low Density Rigid Drum Bag - Antistat
Size: 17 ¾ x 34
Mil Thickness: 15
Gal Capacity: 30
Style: Accordion
Case Pack: 25

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number LRLD3015AAS
Product Name 17 ¾ x 34 Low Density Rigid Drum Bag-Antistat 15 Mil
Container Type Bag
Material Plastic
Features StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details