LinersAndCovers.com 17 ¾ x 28 Low Density Rigid Drum Bag 15 Mil LRLD3015A

Description
Low Density Rigid Drum Bag Size: 17 ¾ x 28 Mil Thickness: 15 Gal Capacity: 30 Style: Accordion Case Pack: 25
Description
Low Density Rigid Drum Bag Size: 17 ¾ x 28 Mil Thickness: 15 Gal Capacity: 30 Style: Accordion Case Pack: 25

Suppliers

Company
Product
Description
Supplier Links
17 ¾ x 28 Low Density Rigid Drum Bag 15 Mil - LRLD3015A - LinersAndCovers.com
Garden City, NY, USA
17 ¾ x 28 Low Density Rigid Drum Bag 15 Mil
LRLD3015A
17 ¾ x 28 Low Density Rigid Drum Bag 15 Mil LRLD3015A
Low Density Rigid Drum Bag Size: 17 ¾ x 28 Mil Thickness: 15 Gal Capacity: 30 Style: Accordion Case Pack: 25

Low Density Rigid Drum Bag
Size: 17 ¾ x 28
Mil Thickness: 15
Gal Capacity: 30
Style: Accordion
Case Pack: 25

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number LRLD3015A
Product Name 17 ¾ x 28 Low Density Rigid Drum Bag 15 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details