LinersAndCovers.com 38 x 40 Polypropylene Round Bottom Drum Bags (Flex.) 4.0 Mil LPP55P4

Description
Polypropylene Round Bottom Drum Bag (Flexible) Size: 38 x 40 Mil Thickness: .004 Gal Capacity: 55 Case Pack: 100
Description
Polypropylene Round Bottom Drum Bag (Flexible) Size: 38 x 40 Mil Thickness: .004 Gal Capacity: 55 Case Pack: 100

Suppliers

Company
Product
Description
Supplier Links
38 x 40 Polypropylene Round Bottom Drum Bags (Flex.) 4.0 Mil - LPP55P4 - LinersAndCovers.com
Garden City, NY, USA
38 x 40 Polypropylene Round Bottom Drum Bags (Flex.) 4.0 Mil
LPP55P4
38 x 40 Polypropylene Round Bottom Drum Bags (Flex.) 4.0 Mil LPP55P4
Polypropylene Round Bottom Drum Bag (Flexible) Size: 38 x 40 Mil Thickness: .004 Gal Capacity: 55 Case Pack: 100

Polypropylene Round Bottom Drum Bag (Flexible)
Size: 38 x 40
Mil Thickness: .004
Gal Capacity: 55
Case Pack: 100

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number LPP55P4
Product Name 38 x 40 Polypropylene Round Bottom Drum Bags (Flex.) 4.0 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details