LinersAndCovers.com 22-1/2 x 40 Polyprop. Round Bottom Drum Bags (Flex.) 4.0 Mil LPP164

Description
Polypropylene Round Bottom Drum Bag (Flexible) Size: 22½ x 40 Mil Thickness: .004 Gal Capacity: 16 Case Pack: 150
Description
Polypropylene Round Bottom Drum Bag (Flexible) Size: 22½ x 40 Mil Thickness: .004 Gal Capacity: 16 Case Pack: 150

Suppliers

Company
Product
Description
Supplier Links
22-1/2 x 40 Polyprop. Round Bottom Drum Bags (Flex.) 4.0 Mil - LPP164 - LinersAndCovers.com
Garden City, NY, USA
22-1/2 x 40 Polyprop. Round Bottom Drum Bags (Flex.) 4.0 Mil
LPP164
22-1/2 x 40 Polyprop. Round Bottom Drum Bags (Flex.) 4.0 Mil LPP164
Polypropylene Round Bottom Drum Bag (Flexible) Size: 22½ x 40 Mil Thickness: .004 Gal Capacity: 16 Case Pack: 150

Polypropylene Round Bottom Drum Bag (Flexible)
Size: 22½ x 40
Mil Thickness: .004
Gal Capacity: 16
Case Pack: 150

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number LPP164
Product Name 22-1/2 x 40 Polyprop. Round Bottom Drum Bags (Flex.) 4.0 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details