LinersAndCovers.com 10 x 18 Poly Bags And Liners - Low Density - 2.0 Mil LCF21018

Description
Poly Liners And Bags - Low Density - 2.0 Mil Size: 10 x 18 Case Pack: 1000
Description
Poly Liners And Bags - Low Density - 2.0 Mil Size: 10 x 18 Case Pack: 1000

Suppliers

Company
Product
Description
Supplier Links
10 x 18 Poly Bags And Liners - Low Density - 2.0 Mil - LCF21018 - LinersAndCovers.com
Garden City, NY, USA
10 x 18 Poly Bags And Liners - Low Density - 2.0 Mil
LCF21018
10 x 18 Poly Bags And Liners - Low Density - 2.0 Mil LCF21018
Poly Liners And Bags - Low Density - 2.0 Mil Size: 10 x 18 Case Pack: 1000

Poly Liners And Bags - Low Density - 2.0 Mil
Size: 10 x 18
Case Pack: 1000

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number LCF21018
Product Name 10 x 18 Poly Bags And Liners - Low Density - 2.0 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details