LinersAndCovers.com 37 x 53 Round Bottom Drum Bag (flexible)-Antistat 8.0 Mil L37538AS

Description
Round Bottom Drum Bag (Flexible)- Antistat Size: 37 x 53 Mil Thickness: .008 Gal Capacity: 55 Case Pack: 50
Description
Round Bottom Drum Bag (Flexible)- Antistat Size: 37 x 53 Mil Thickness: .008 Gal Capacity: 55 Case Pack: 50

Suppliers

Company
Product
Description
Supplier Links
37 x 53 Round Bottom Drum Bag (flexible)-Antistat 8.0 Mil - L37538AS - LinersAndCovers.com
Garden City, NY, USA
37 x 53 Round Bottom Drum Bag (flexible)-Antistat 8.0 Mil
L37538AS
37 x 53 Round Bottom Drum Bag (flexible)-Antistat 8.0 Mil L37538AS
Round Bottom Drum Bag (Flexible)- Antistat Size: 37 x 53 Mil Thickness: .008 Gal Capacity: 55 Case Pack: 50

Round Bottom Drum Bag (Flexible)- Antistat
Size: 37 x 53
Mil Thickness: .008
Gal Capacity: 55
Case Pack: 50

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number L37538AS
Product Name 37 x 53 Round Bottom Drum Bag (flexible)-Antistat 8.0 Mil
Container Type Bag
Material Plastic
Features StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details