LinersAndCovers.com 37 x 53 Round Bottom Drum Bag (Flexible) 8.0 Mil L37538

Description
Round Bottom Drum Bag (Flexible) Size: 37 x 53 Mil Thickness: .008 Gal Capacity: 55 Case Pack: 50
Description
Round Bottom Drum Bag (Flexible) Size: 37 x 53 Mil Thickness: .008 Gal Capacity: 55 Case Pack: 50

Suppliers

Company
Product
Description
Supplier Links
37 x 53 Round Bottom Drum Bag (Flexible) 8.0 Mil - L37538 - LinersAndCovers.com
Garden City, NY, USA
37 x 53 Round Bottom Drum Bag (Flexible) 8.0 Mil
L37538
37 x 53 Round Bottom Drum Bag (Flexible) 8.0 Mil L37538
Round Bottom Drum Bag (Flexible) Size: 37 x 53 Mil Thickness: .008 Gal Capacity: 55 Case Pack: 50

Round Bottom Drum Bag (Flexible)
Size: 37 x 53
Mil Thickness: .008
Gal Capacity: 55
Case Pack: 50

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number L37538
Product Name 37 x 53 Round Bottom Drum Bag (Flexible) 8.0 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details