LinersAndCovers.com 37 x 53 Round Bottom Drum Bag (Flexible) 6.0 Mil L37536

Description
Round Bottom Drum Bag (Flexible) Size: 37 x 53 Mil Thickness: .006 Gal Capacity: 55 Case Pack: 75
Description
Round Bottom Drum Bag (Flexible) Size: 37 x 53 Mil Thickness: .006 Gal Capacity: 55 Case Pack: 75

Suppliers

Company
Product
Description
Supplier Links
37 x 53 Round Bottom Drum Bag (Flexible) 6.0 Mil - L37536 - LinersAndCovers.com
Garden City, NY, USA
37 x 53 Round Bottom Drum Bag (Flexible) 6.0 Mil
L37536
37 x 53 Round Bottom Drum Bag (Flexible) 6.0 Mil L37536
Round Bottom Drum Bag (Flexible) Size: 37 x 53 Mil Thickness: .006 Gal Capacity: 55 Case Pack: 75

Round Bottom Drum Bag (Flexible)
Size: 37 x 53
Mil Thickness: .006
Gal Capacity: 55
Case Pack: 75

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number L37536
Product Name 37 x 53 Round Bottom Drum Bag (Flexible) 6.0 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details