LinersAndCovers.com 37 x 53 Round Bottom Drum Bag (Flexible) 4.0 Mil L37534

Description
Round Bottom Drum Bag (Flexible) Size: 37 x 53 Mil Thickness: .004 Gal Capacity: 55 Case Pack: 100
Description
Round Bottom Drum Bag (Flexible) Size: 37 x 53 Mil Thickness: .004 Gal Capacity: 55 Case Pack: 100

Suppliers

Company
Product
Description
Supplier Links
37 x 53 Round Bottom Drum Bag (Flexible) 4.0 Mil - L37534 - LinersAndCovers.com
Garden City, NY, USA
37 x 53 Round Bottom Drum Bag (Flexible) 4.0 Mil
L37534
37 x 53 Round Bottom Drum Bag (Flexible) 4.0 Mil L37534
Round Bottom Drum Bag (Flexible) Size: 37 x 53 Mil Thickness: .004 Gal Capacity: 55 Case Pack: 100

Round Bottom Drum Bag (Flexible)
Size: 37 x 53
Mil Thickness: .004
Gal Capacity: 55
Case Pack: 100

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number L37534
Product Name 37 x 53 Round Bottom Drum Bag (Flexible) 4.0 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details