LinersAndCovers.com 37 x 53 Round Bottom Drum Bag (Flexible)-Antistat 10.0 Mil L375310AS

Description
Round Bottom Drum Bag (Flexible)- Antistat Size: 37 x 53 Mil Thickness: .010 Gal Capacity: 55 Case Pack: 40
Description
Round Bottom Drum Bag (Flexible)- Antistat Size: 37 x 53 Mil Thickness: .010 Gal Capacity: 55 Case Pack: 40

Suppliers

Company
Product
Description
Supplier Links
37 x 53 Round Bottom Drum Bag (Flexible)-Antistat 10.0 Mil - L375310AS - LinersAndCovers.com
Garden City, NY, USA
37 x 53 Round Bottom Drum Bag (Flexible)-Antistat 10.0 Mil
L375310AS
37 x 53 Round Bottom Drum Bag (Flexible)-Antistat 10.0 Mil L375310AS
Round Bottom Drum Bag (Flexible)- Antistat Size: 37 x 53 Mil Thickness: .010 Gal Capacity: 55 Case Pack: 40

Round Bottom Drum Bag (Flexible)- Antistat
Size: 37 x 53
Mil Thickness: .010
Gal Capacity: 55
Case Pack: 40

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number L375310AS
Product Name 37 x 53 Round Bottom Drum Bag (Flexible)-Antistat 10.0 Mil
Container Type Bag
Material Plastic
Features StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details