LinersAndCovers.com 37 x 40 Round Bottom Drum Bag (Flexible) 4.0 Mil L37404

Description
Round Bottom Drum Bag (Flexible) Size: 37 x 40 Mil Thickness: .004 Gal Capacity: 55 Case Pack: 100
Description
Round Bottom Drum Bag (Flexible) Size: 37 x 40 Mil Thickness: .004 Gal Capacity: 55 Case Pack: 100

Suppliers

Company
Product
Description
Supplier Links
37 x 40 Round Bottom Drum Bag (Flexible) 4.0 Mil - L37404 - LinersAndCovers.com
Garden City, NY, USA
37 x 40 Round Bottom Drum Bag (Flexible) 4.0 Mil
L37404
37 x 40 Round Bottom Drum Bag (Flexible) 4.0 Mil L37404
Round Bottom Drum Bag (Flexible) Size: 37 x 40 Mil Thickness: .004 Gal Capacity: 55 Case Pack: 100

Round Bottom Drum Bag (Flexible)
Size: 37 x 40
Mil Thickness: .004
Gal Capacity: 55
Case Pack: 100

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number L37404
Product Name 37 x 40 Round Bottom Drum Bag (Flexible) 4.0 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details