LinersAndCovers.com 37 x 40 Round Bottom Drum Bag (Flexible)-Antistat 10.0 Mil L374010AS

Description
Round Bottom Drum Bag (Flexible)- Antistat Size: 37 x 40 Mil Thickness: .010 Gal Capacity: 55 Case Pack: 50
Description
Round Bottom Drum Bag (Flexible)- Antistat Size: 37 x 40 Mil Thickness: .010 Gal Capacity: 55 Case Pack: 50

Suppliers

Company
Product
Description
Supplier Links
37 x 40 Round Bottom Drum Bag (Flexible)-Antistat 10.0 Mil - L374010AS - LinersAndCovers.com
Garden City, NY, USA
37 x 40 Round Bottom Drum Bag (Flexible)-Antistat 10.0 Mil
L374010AS
37 x 40 Round Bottom Drum Bag (Flexible)-Antistat 10.0 Mil L374010AS
Round Bottom Drum Bag (Flexible)- Antistat Size: 37 x 40 Mil Thickness: .010 Gal Capacity: 55 Case Pack: 50

Round Bottom Drum Bag (Flexible)- Antistat
Size: 37 x 40
Mil Thickness: .010
Gal Capacity: 55
Case Pack: 50

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number L374010AS
Product Name 37 x 40 Round Bottom Drum Bag (Flexible)-Antistat 10.0 Mil
Container Type Bag
Material Plastic
Features StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details