LinersAndCovers.com 30 x 30 Round Bottom Drum Bag (Flexible) 4.0 Mil L30304

Description
Round Bottom Drum Bag (Flexible) Size: 30 x 30 Mil Thickness: .004 Gal Capacity: 30 Case Pack: 150
Description
Round Bottom Drum Bag (Flexible) Size: 30 x 30 Mil Thickness: .004 Gal Capacity: 30 Case Pack: 150

Suppliers

Company
Product
Description
Supplier Links
30 x 30 Round Bottom Drum Bag (Flexible) 4.0 Mil - L30304 - LinersAndCovers.com
Garden City, NY, USA
30 x 30 Round Bottom Drum Bag (Flexible) 4.0 Mil
L30304
30 x 30 Round Bottom Drum Bag (Flexible) 4.0 Mil L30304
Round Bottom Drum Bag (Flexible) Size: 30 x 30 Mil Thickness: .004 Gal Capacity: 30 Case Pack: 150

Round Bottom Drum Bag (Flexible)
Size: 30 x 30
Mil Thickness: .004
Gal Capacity: 30
Case Pack: 150

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number L30304
Product Name 30 x 30 Round Bottom Drum Bag (Flexible) 4.0 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details