LinersAndCovers.com 25 x 46 Round Bottom Drum Bag (Flexible) 4.0 Mil L25464

Description
Round Bottom Drum Bag (Flexible) Size: 25 x 46 Mil Thickness: .004 Gal Capacity: 15 Case Pack: 100
Description
Round Bottom Drum Bag (Flexible) Size: 25 x 46 Mil Thickness: .004 Gal Capacity: 15 Case Pack: 100

Suppliers

Company
Product
Description
Supplier Links
25 x 46 Round Bottom Drum Bag (Flexible) 4.0 Mil - L25464 - LinersAndCovers.com
Garden City, NY, USA
25 x 46 Round Bottom Drum Bag (Flexible) 4.0 Mil
L25464
25 x 46 Round Bottom Drum Bag (Flexible) 4.0 Mil L25464
Round Bottom Drum Bag (Flexible) Size: 25 x 46 Mil Thickness: .004 Gal Capacity: 15 Case Pack: 100

Round Bottom Drum Bag (Flexible)
Size: 25 x 46
Mil Thickness: .004
Gal Capacity: 15
Case Pack: 100

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number L25464
Product Name 25 x 46 Round Bottom Drum Bag (Flexible) 4.0 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details