LinersAndCovers.com 25 x 40 Round Bottom Drum Bag (Flexible)-Antistat 4.0 Mil L25404AS

Description
Round Bottom Drum Bag (Flexible)- Antistat Size: 25 x 40 Mil Thickness: .004 Gal Capacity: 15 Case Pack: 500
Description
Round Bottom Drum Bag (Flexible)- Antistat Size: 25 x 40 Mil Thickness: .004 Gal Capacity: 15 Case Pack: 500

Suppliers

Company
Product
Description
Supplier Links
25 x 40 Round Bottom Drum Bag (Flexible)-Antistat 4.0 Mil - L25404AS - LinersAndCovers.com
Garden City, NY, USA
25 x 40 Round Bottom Drum Bag (Flexible)-Antistat 4.0 Mil
L25404AS
25 x 40 Round Bottom Drum Bag (Flexible)-Antistat 4.0 Mil L25404AS
Round Bottom Drum Bag (Flexible)- Antistat Size: 25 x 40 Mil Thickness: .004 Gal Capacity: 15 Case Pack: 500

Round Bottom Drum Bag (Flexible)- Antistat
Size: 25 x 40
Mil Thickness: .004
Gal Capacity: 15
Case Pack: 500

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number L25404AS
Product Name 25 x 40 Round Bottom Drum Bag (Flexible)-Antistat 4.0 Mil
Container Type Bag
Material Plastic
Features StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details