LinersAndCovers.com 25 x 40 Round Bottom Drum Bag (Flexible) 4.0 Mil L25404

Description
Round Bottom Drum Bag (Flexible) Size: 25 x 40 Mil Thickness: .004 Gal Capacity: 15 Case Pack: 100
Description
Round Bottom Drum Bag (Flexible) Size: 25 x 40 Mil Thickness: .004 Gal Capacity: 15 Case Pack: 100

Suppliers

Company
Product
Description
Supplier Links
25 x 40 Round Bottom Drum Bag (Flexible) 4.0 Mil - L25404 - LinersAndCovers.com
Garden City, NY, USA
25 x 40 Round Bottom Drum Bag (Flexible) 4.0 Mil
L25404
25 x 40 Round Bottom Drum Bag (Flexible) 4.0 Mil L25404
Round Bottom Drum Bag (Flexible) Size: 25 x 40 Mil Thickness: .004 Gal Capacity: 15 Case Pack: 100

Round Bottom Drum Bag (Flexible)
Size: 25 x 40
Mil Thickness: .004
Gal Capacity: 15
Case Pack: 100

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number L25404
Product Name 25 x 40 Round Bottom Drum Bag (Flexible) 4.0 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details