LinersAndCovers.com 18 x 24 Round Bottom Drum Bag (Flexible)-Antistat 4.0 Mil L18244AS

Description
Round Bottom Drum Bag (Flexible)- Antistat Size: 18 x 24 Mil Thickness: .004 Gal Capacity: 5 Case Pack: 500
Description
Round Bottom Drum Bag (Flexible)- Antistat Size: 18 x 24 Mil Thickness: .004 Gal Capacity: 5 Case Pack: 500

Suppliers

Company
Product
Description
Supplier Links
18 x 24 Round Bottom Drum Bag (Flexible)-Antistat 4.0 Mil - L18244AS - LinersAndCovers.com
Garden City, NY, USA
18 x 24 Round Bottom Drum Bag (Flexible)-Antistat 4.0 Mil
L18244AS
18 x 24 Round Bottom Drum Bag (Flexible)-Antistat 4.0 Mil L18244AS
Round Bottom Drum Bag (Flexible)- Antistat Size: 18 x 24 Mil Thickness: .004 Gal Capacity: 5 Case Pack: 500

Round Bottom Drum Bag (Flexible)- Antistat
Size: 18 x 24
Mil Thickness: .004
Gal Capacity: 5
Case Pack: 500

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number L18244AS
Product Name 18 x 24 Round Bottom Drum Bag (Flexible)-Antistat 4.0 Mil
Container Type Bag
Material Plastic
Features StaticShield
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details