LinersAndCovers.com 38 x 60 Drum Bag - Flat Bottom 4.0 Mil FL38604

Description
Drum Bag - Flat Bottom Size: 38 x 60 Mil Thickness: .004 Gal Capacity: 55 Case Pack: 100
Description
Drum Bag - Flat Bottom Size: 38 x 60 Mil Thickness: .004 Gal Capacity: 55 Case Pack: 100

Suppliers

Company
Product
Description
Supplier Links
38 x 60 Drum Bag - Flat Bottom 4.0 Mil - FL38604 - LinersAndCovers.com
Garden City, NY, USA
38 x 60 Drum Bag - Flat Bottom 4.0 Mil
FL38604
38 x 60 Drum Bag - Flat Bottom 4.0 Mil FL38604
Drum Bag - Flat Bottom Size: 38 x 60 Mil Thickness: .004 Gal Capacity: 55 Case Pack: 100

Drum Bag - Flat Bottom
Size: 38 x 60
Mil Thickness: .004
Gal Capacity: 55
Case Pack: 100

Supplier's Site

Technical Specifications

  LinersAndCovers.com
Product Category Industrial Containers
Product Number FL38604
Product Name 38 x 60 Drum Bag - Flat Bottom 4.0 Mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details