Linemaster Switch Corporation Power Cord, Nema5-15P, 6Ft, Black; Connector Type A Linemaster SF-524-M

Description
POWER CORD, NEMA5-15P, 6FT, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15P; Cable Length - Metric:1.8m; Current Rating:-; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes
Datasheet
Description
POWER CORD, NEMA5-15P, 6FT, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15P; Cable Length - Metric:1.8m; Current Rating:-; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, Nema5-15P, 6Ft, Black; Connector Type A Linemaster - 04M4602 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 6Ft, Black; Connector Type A Linemaster
04M4602
Power Cord, Nema5-15P, 6Ft, Black; Connector Type A Linemaster 04M4602
POWER CORD, NEMA5-15P, 6FT, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15P; Cable Length - Metric:1.8m; Current Rating:-; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 6FT, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15P; Cable Length - Metric:1.8m; Current Rating:-; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 04M4602
Product Name Power Cord, Nema5-15P, 6Ft, Black; Connector Type A Linemaster
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details