Linemaster Switch Corporation Switch Interior Replacement; Track Resistance Linemaster LSC-805-4

Description
SWITCH INTERIOR REPLACEMENT; Track Resistance:-; No. of Turns:-; Track Taper:-; Power Rating:-; Resistance Tolerance:-; Product Range:LSC Series; Potentiometer Mounting:-; Shaft Diameter:-; No. of Gangs:-; Adjustment Type:- RoHS Compliant: Yes
Description
SWITCH INTERIOR REPLACEMENT; Track Resistance:-; No. of Turns:-; Track Taper:-; Power Rating:-; Resistance Tolerance:-; Product Range:LSC Series; Potentiometer Mounting:-; Shaft Diameter:-; No. of Gangs:-; Adjustment Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch Interior Replacement; Track Resistance Linemaster - 96B5054 - Newark, An Avnet Company
Chicago, IL, United States
Switch Interior Replacement; Track Resistance Linemaster
96B5054
Switch Interior Replacement; Track Resistance Linemaster 96B5054
SWITCH INTERIOR REPLACEMENT; Track Resistance:-; No. of Turns:-; Track Taper:-; Power Rating:-; Resistance Tolerance:-; Product Range:LSC Series; Potentiometer Mounting:-; Shaft Diameter:-; No. of Gangs:-; Adjustment Type:- RoHS Compliant: Yes

SWITCH INTERIOR REPLACEMENT; Track Resistance:-; No. of Turns:-; Track Taper:-; Power Rating:-; Resistance Tolerance:-; Product Range:LSC Series; Potentiometer Mounting:-; Shaft Diameter:-; No. of Gangs:-; Adjustment Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96B5054
Product Name Switch Interior Replacement; Track Resistance Linemaster
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers