The Clipper foot switch model 638-S is a single-pedal, momentary SPDT switch with a cast aluminum housing painted alert orange and a splash-resistant interior. It has a 7-inch wide treadle for foot operation, a non-skid base pad, and an adjustable strain relief connector. The switch is rated for 10A at 125-250 VAC and supports 1/2 HP at 125-250 VAC. It is supplied with an 8-foot 14/3 cord and a three-prong grounded plug. Dimensions are 1.78 x 7.00 x 5.50 inches, with a weight of 3.25 lbs. It meets IP20 ingress protection. The housing material distinguishes it from other Clipper models, which use cast iron or steel.
SWITCH, FOOT, SPDT, (ON), 10A, 250V; Contact Configuration:SPDT; Contact Voltage AC Nom:250V; Contact Current Max:10A; Switch Operation:(On); External Height:38.1mm; External Width:88.9mm; External Depth:114.3mm; Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 34C6334 |
| Product Name | Switch, Foot, Spdt, (On), 10A, 250V; Contact Configuration Linemaster |
| Poles | Single Pole (SP) |