The U/SST440 is a monolithic dual N-channel JFET amplifier in a TO-71 package, designed for high common-mode rejection and low gate leakage. It features a maximum power dissipation of 500 mW, gate-to-source breakdown voltage of -25 V, and gate leakage current ≤ 1 pA. The device offers a common-mode rejection ratio of at least 85 dB and a forward transconductance of 4.5 to 9 mS at 5 mA drain current. Operating and storage junction temperatures range from -55 °C to +150 °C. The part meets RoHS compliance.
JFET 2 N-Channel 25V 500mW Through Hole TO-71
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-U440TO-716LROHS-ND |
| Product Name | JFETs |
| Polarity | N-Channel |