Linear Systems JFETs SST404 SOIC 8L-TR

Description
JFET 2N-CH 50V 8SOIC
Request a Quote Datasheet
Description
JFET 2N-CH 50V 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JFETs - 4004-SST404SOIC8L-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
JFET 2N-CH 50V 8SOIC

JFET 2N-CH 50V 8SOIC

Buy Now Datasheet
JFETs - 4004-SST404SOIC8L-TR-ND - DigiKey
Thief River Falls, MN, United States
JFET 2N-CH 50V 8SOIC

JFET 2N-CH 50V 8SOIC

Buy Now Datasheet
JFETs - 4004-SST404SOIC8L-TRCT-ND - DigiKey
Thief River Falls, MN, United States
JFET 2N-CH 50V 8SOIC

JFET 2N-CH 50V 8SOIC

Buy Now Datasheet
LOW NOISE, LOW DRIFT, MONOLITHIC

LOW NOISE, LOW DRIFT, MONOLITHIC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Transistors Transistors
Product Number 4004-SST404SOIC8L-TRDKR-ND SST404 SOIC 8L-TR
Product Name JFETs JFETs
Polarity N-Channel N-Channel; 2 N-Channel (Dual)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1627-T-AZ - 855053-2SA1627-T-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
CSD17556Q5B 30V N-Channel NexFET Power MOSFETs - CSD17556Q5B - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
Discrete Semiconductor Products - Transistors - IGBTs - 6MS24017E33W32859NOSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Transistor Type IGBT
View Details
2 suppliers