The SD5000N is a quad N-channel lateral DMOS switch in a PDIP 16L package, designed for high-speed analog switching applications such as video and sample-and-hold circuits. It handles ±10 V analog signals with a maximum drain-source voltage of 20 V and a gate-source voltage limit of ±30 V. The device features an on-resistance of 70 Ω at VGS = 5 V, turn-on and turn-off times of 1 ns and 2 ns respectively, and reverse transfer capacitance of 0.2 pF. It includes integrated Zener diode protection on gate inputs and operates with a single supply. The part dissipates up to 500 mW and is rated for an operating junction temperature of -55 to 150°C.
Mosfet Array 4 N-Channel 20V 50mA (Ta) 500mW (Ta) Through Hole 16-DIP
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-SD5000NPDIP16LROHS-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | "16-DIP (0.300"", 7.62mm)" |