The SD213DE is an N-channel lateral DMOS switch with integrated Zener protection, designed for high-speed analog switching applications. It is packaged in a TO-206AF (TO-72 4L) case and has a drain-source breakdown voltage of 10V, a maximum on-resistance of 50Ω at VGS=10V, and a maximum reverse transfer capacitance of 0.5pF. The device operates with a threshold voltage up to 1.5V and supports a drain current of 50mA with a power dissipation of 300mW. It is rated for operation from -55°C to 125°C junction temperature.
N-Channel 10V 50mA (Ta) 300mW (Ta) Through Hole TO-72-4
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-SD213DETO-724L-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |