The LSK489A is a monolithic dual N-channel JFET amplifier designed for low-noise precision applications such as differential amplifiers, high-speed comparators, and acoustic sensors. It is packaged in an 8-lead SOIC surface mount format, with a maximum power dissipation of 300 mW per side and an operating temperature range from -55°C to +150°C. The device features a typiull input capacitance of 4 pF, noise voltage of 1.8 nV/√Hz at 1 kHz, and a common mode rejection ratio of 102 dB. Gate-to-source breakdown voltage is 60 V, and drain-to-source saturation current ranges from 2.5 mA to 8.5 mA for the A grade. The SOIC package is pin-compatible with the LSK389 in the same format. The part meets RoHS compliance. The LSK489A series includes variations in IDSS grading but shares all package and electrical characteristics described.
JFET 2N-CH 60V 8SOIC
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-LSK489ASOIC8LROHS-ND |
| Product Name | JFETs |
| Polarity | N-Channel |