JFET 2 N-Channel (Dual) 40V 400mW Surface Mount 8-SOIC
JFET 2N-CH 40V 10MA 8SOIC
JFET 2 N-Channel (Dual) 40V 400mW Surface Mount 8-SOIC
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-LSK389BSOIC8LROHSTR-ND |
| Product Name | JFETs |
| Polarity | N-Channel |