The LS846 is a single N-channel JFET designed for low-noise amplifier applications, available in a TO-92 package with three leads. It has a maximum gate-to-source voltage of 60V and a continuous power dissipation of 300mW at 25°C, derating at 2.8mW/°C above this temperature. The operating junction and storage temperatures range from -55°C to +150°C. Key electrical characteristics include a noise voltage of 3nV/√Hz at 1kHz and 500µA drain current, an input capacitance of 4pF, and a transconductance of 1000 to 1500µS at 200µA drain current. The part meets RoHS standards.
JFET N-Channel 60V 300mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-LS846TO-923LROHS-ND |
| Product Name | JFETs |
| Polarity | N-Channel |