The LS845 TO-71 6L RoHS is a monolithic dual N-channel JFET amplifier designed for low-noise precision applications. It is housed in a TO-71 6L through-hole metal package. The part features a maximum gate-to-source voltage of 60V, a total power dissipation of 400mW at 25°C, and an input capacitance of up to 8pF. It exhibits a maximum offset voltage of 15mV and a temperature drift of 25µV/°C. The device provides a typical voltage noise of 3.0nV/√Hz at 1kHz and a common-mode rejection ratio of 85dB to 100dB. Its gate leakage current is less than 50pA at 25°C and up to 50nA at 125°C. It meets RoHS environmental standards.
JFET 2 N-Channel 60V 400mW Through Hole TO-71
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-LS845TO-716LROHS-ND |
| Product Name | JFETs |
| Polarity | N-Channel |