JFET 2 N-Channel 60V 400mW Surface Mount SOT-23-3
JFET 2N-CH 60V 50MA SOT23-6
JFET 2 N-Channel 60V 400mW Surface Mount SOT-23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-LS844SOT-236LROHSTR-ND |
| Product Name | JFETs |
| Polarity | N-Channel |