The LS841 is a monolithic dual N-channel JFET amplifier designed for low-noise, low-drift applications, housed in a TO-71 package. It features a typical gate-source offset voltage of 10 mV, a temperature drift of 10 µV/°C, and a typical gate leakage current of 10 pA at 25°C. The device has a gate-to-source breakdown voltage of ±60 V and a maximum power dissipation of 400 mW at 25°C. Operating junction and storage temperatures range from -55°C to +150°C. Input capacitance is typically 4 pF, with reverse transfer capacitance of 1.2 pF. Noise voltage is typically 8 nV/Hz at 1 kHz. The part meets RoHS compliance and is suitable for precision analog applications requiring matched transistor characteristics.
JFET 2 N-Channel 60V 400mW Through Hole TO-71
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-LS841TO-716LROHS-ND |
| Product Name | JFETs |
| Polarity | N-Channel |