JFET 2 N-Channel 60V 400mW Surface Mount 8-SOIC
JFET 2N-CH 60V 8SOIC
JFET 2N-CH 60V 8SOIC
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-LS840SOIC8LROHSTR-ND |
| Product Name | JFETs |
| Polarity | N-Channel |