Linear Systems JFETs LS830 TO-78 6L ROHS

Description
JFET 2 N-Channel 40V 500mW Through Hole TO-78-6
Request a Quote
Description
JFET 2 N-Channel 40V 500mW Through Hole TO-78-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LS830 is a monolithic dual N-channel JFET amplifier designed for ultra-low leakage and low drift applications. It is packaged in a TO-78-6 through-hole case with a maximum overall length of 0.210 inches. The device supports a maximum gate-to-source voltage of 40V and a total power dissipation of 500mW at 25°C. It features a maximum temperature drift of 5µV/°C, a typical gate current of 0.1pA, a common mode rejection ratio of 90dB, and an input capacitance of 3pF max. The operating junction and storage temperature range is -55°C to +150°C.

Datasheet Summary
Powered by GS/AI

The LS830 is a monolithic dual N-channel JFET amplifier designed for ultra-low leakage and low drift applications. It is packaged in a TO-78-6 through-hole case with a maximum overall length of 0.210 inches. The device supports a maximum gate-to-source voltage of 40V and a total power dissipation of 500mW at 25°C. It features a maximum temperature drift of 5µV/°C, a typical gate current of 0.1pA, a common mode rejection ratio of 90dB, and an input capacitance of 3pF max. The operating junction and storage temperature range is -55°C to +150°C.

Suppliers

Company
Product
Description
Supplier Links
JFETs - 4004-LS830TO-786LROHS-ND - DigiKey
Thief River Falls, MN, United States
JFET 2 N-Channel 40V 500mW Through Hole TO-78-6

JFET 2 N-Channel 40V 500mW Through Hole TO-78-6

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4004-LS830TO-786LROHS-ND
Product Name JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZHN120R040M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C120150K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Transistor Type MOSFET
Package Type 12V
View Details
3 suppliers