The LS5912 is a monolithic dual N-channel JFET amplifier designed for low-noise, wideband applications. It is available in an 8-pin SOIC package with dimensions of 5.00 mm length, 3.99 mm width, and 1.75 mm height. The device has a maximum power dissipation of 500 mW and operates with a junction temperature range of -55°C to +150°C. It features a forward transconductance of at least 4000 µS at 100 MHz, an equivalent input noise voltage of 4 nV/√Hz at 10 kHz, and a gate-to-source breakdown voltage of -25 V. The LS5912 meets the absolute maximum ratings for gate current (50 mA) and gate-to-source voltage (-25 V).
JFET 2 N-Channel 25V 500mW Surface Mount 8-SOIC
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-LS5912SOIC8L-A-ND |
| Product Name | JFETs |
| Polarity | N-Channel |