Single N-channel JFET amplifier for high-frequency applications, available in TO-92 package, with a maximum power dissipation of 350 mW, gate-to-source breakdown voltage of -25 V, and a noise figure of 2.7 dB at 450 MHz. Operates with junction temperatures from -55 °C to 150 °C and meets RoHS standards.
JFET N-Channel 25V 350mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-J308TO-923LROHS-ND |
| Product Name | JFETs |
| Polarity | N-Channel |