The IT124 is a monolithic dual NPN transistor array in a TO-78-6 package, designed for high-current-gain applications requiring matched characteristics. It features a collector current rating of 10 mA, a maximum power dissipation of 500 mW with both sides active, and a collector-emitter breakdown voltage of 2 V minimum. The devices exhibit a minimum DC current gain of 1500 at IC = 1 µA and VCE = 1 V, with a current gain bandwidth product of 100 MHz. Base-emitter voltage matching between the two transistors is typically 2 mV at IC = 10 µA. The package dimensions are 26 × 29 mils, and the part operates from −55°C to +150°C junction temperature. It is RoHS compliant and meets AEC-Q200 qualifications.
Bipolar (BJT) Transistor Array 2 NPN (Dual) 2V 10mA 100MHz 500mW Through Hole TO-78-6
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4004-IT124TO-786LROHS-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |