Non-Linear Systems Digital Panel Meter; No. Of Digits / Alpha Non Linear Systems PM351-20V

Description
DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-19.99V to +19.99V; Digit Height:7.62mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: NA
Datasheet
Description
DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-19.99V to +19.99V; Digit Height:7.62mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter; No. Of Digits / Alpha Non Linear Systems - 74K0506 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter; No. Of Digits / Alpha Non Linear Systems
74K0506
Digital Panel Meter; No. Of Digits / Alpha Non Linear Systems 74K0506
DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-19.99V to +19.99V; Digit Height:7.62mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: NA

DIGITAL PANEL METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-19.99V to +19.99V; Digit Height:7.62mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 74K0506
Product Name Digital Panel Meter; No. Of Digits / Alpha Non Linear Systems
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM383A-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details