Non-Linear Systems Digital Panel Meter 0-20V; No. Of Digits / Alpha Non Linear Systems PM350-20V

Description
DIGITAL PANEL METER 0-20V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-19.99V to +19.99V; Digit Height:7.62mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: NA
Datasheet
Description
DIGITAL PANEL METER 0-20V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-19.99V to +19.99V; Digit Height:7.62mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter 0-20V; No. Of Digits / Alpha Non Linear Systems - 73K4894 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter 0-20V; No. Of Digits / Alpha Non Linear Systems
73K4894
Digital Panel Meter 0-20V; No. Of Digits / Alpha Non Linear Systems 73K4894
DIGITAL PANEL METER 0-20V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-19.99V to +19.99V; Digit Height:7.62mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: NA

DIGITAL PANEL METER 0-20V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:-19.99V to +19.99V; Digit Height:7.62mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 73K4894
Product Name Digital Panel Meter 0-20V; No. Of Digits / Alpha Non Linear Systems
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details