CUTTER, HEAVY DUTY, 2.75MM, 210MM; Cutter Type:Heavy Duty; Overall Length:210mm; Cut Type:Micro Bevel; Cutting Capacity Max:2.75mm; Cutting Edge Hardness:65°; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 19P1159 |
| Product Name | Cutter, Heavy Duty, 2.75Mm, 210Mm; Cutter Type Lindstrom |