TWEEZER, ESD, PRECISION, 5.5"; Tweezer Type:High Precision, ESD Safe; Tweezer Tip Type:Straight, Pointed; Overall Length:140mm; Tip Style:Style SS; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 53R2122 |
| Product Name | Tweezer, Esd, Precision, 5.5; Tweezer Type Lindstrom |