TWEEZER, ESD, PRECISION, 4.72"; Tweezer Type:High Precision; Tweezer Tip Type:Straight, Paddle; Overall Length:120mm; Tip Style:Style SM108; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 53R2118 |
| Product Name | Tweezer, Esd, Precision, 4.72; Tweezer Type Lindstrom |