TWEEZER, ESD, PRECISION, 4.5"; Tweezer Type:High Precision, ESD Safe; Tweezer Tip Type:Curve, Pointed; Overall Length:115mm; Tip Style:Style 7A; Tweezer Body Material:Stainless Steel Body; Tweezer Tip Material:Stainless Steel Tip RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 53R2129 |
| Product Name | Tweezer, Esd, Precision, 4.5; Tweezer Type Lindstrom |