The Lindstrom wafer tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a stainless steel tip with a stainless steel body. Tip has a width of 12 mm. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, ESD safe. The overall length measures 4.92 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | LINDSTROM TL 4WF-SA |
| Product Name | Lindstrom Wafer Tweezers TL 4WF-SA - Stainless Steel Tip - 12 mm Tip Width - 4.92 in Length |
| Tool Type | Tweezers |