Lindstrom USA Lindstrom Utility Tweezers TL 4A-SA - Stainless Steel Straight Tip - 4.33 in Length TL 4A-SA

Description
The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, ESD safe. The overall length measures 4.33 in. Additional, and potentially important, information was collected about this product: Tip Style: Strong Fine
Description
The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, ESD safe. The overall length measures 4.33 in. Additional, and potentially important, information was collected about this product: Tip Style: Strong Fine

Suppliers

Company
Product
Description
Supplier Links
Lindstrom Utility Tweezers TL 4A-SA - Stainless Steel Straight Tip - 4.33 in Length - LINDSTROM TL 4A-SA - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Lindstrom Utility Tweezers TL 4A-SA - Stainless Steel Straight Tip - 4.33 in Length
LINDSTROM TL 4A-SA
Lindstrom Utility Tweezers TL 4A-SA - Stainless Steel Straight Tip - 4.33 in Length LINDSTROM TL 4A-SA
The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, ESD safe. The overall length measures 4.33 in. Additional, and potentially important, information was collected about this product: Tip Style: Strong Fine

The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, ESD safe. The overall length measures 4.33 in. Additional, and potentially important, information was collected about this product: Tip Style: Strong Fine

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number LINDSTROM TL 4A-SA
Product Name Lindstrom Utility Tweezers TL 4A-SA - Stainless Steel Straight Tip - 4.33 in Length
Tool Type Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Crimpers, Applicators, Presses - 2243-1396G1-ND - DigiKey
Specs
Tool Type Crimper
Form Factor Handheld
Application / Connector Type Contacts
View Details
E-clip Tool - Z80-300 - Harwin Plc
Specs
Form Factor Handheld
Application / Connector Type

2.00mm Pitch High-Reliability Connector - Datamate

Technology Hand Tools
View Details
Stripping tool - 206-1129 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers
Press Tool MK 31 34918 - 141634918 - Certex UK
Specs
Tool Type Cutters / Scissors
View Details