Lindstrom USA Lindstrom Utility Tweezers TL 2ACF-SA - Carbon Fiber Tip - 5.12 in Length TL 2ACF-SA

Description
The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a carbon fiber tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: ESD safe. The overall length measures 5.12 in. Additional, and potentially important, information was collected about this product: Tip Style: Rounded
Description
The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a carbon fiber tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: ESD safe. The overall length measures 5.12 in. Additional, and potentially important, information was collected about this product: Tip Style: Rounded

Suppliers

Company
Product
Description
Supplier Links
Lindstrom Utility Tweezers TL 2ACF-SA - Carbon Fiber Tip - 5.12 in Length - LINDSTROM TL 2ACF-SA - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Lindstrom Utility Tweezers TL 2ACF-SA - Carbon Fiber Tip - 5.12 in Length
LINDSTROM TL 2ACF-SA
Lindstrom Utility Tweezers TL 2ACF-SA - Carbon Fiber Tip - 5.12 in Length LINDSTROM TL 2ACF-SA
The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a carbon fiber tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: ESD safe. The overall length measures 5.12 in. Additional, and potentially important, information was collected about this product: Tip Style: Rounded

The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a carbon fiber tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: ESD safe. The overall length measures 5.12 in. Additional, and potentially important, information was collected about this product: Tip Style: Rounded

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number LINDSTROM TL 2ACF-SA
Product Name Lindstrom Utility Tweezers TL 2ACF-SA - Carbon Fiber Tip - 5.12 in Length
Tool Type Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Universal Mounting Tool for 24mm-36mmCable Glands - 9000025 - Altech Corp.
Specs
Tool Type Crimper
Application / Connector Type Cable Glands
Technology Hand Tools
View Details
Insertion & Extraction Tools - 1-1579008-3 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
2 suppliers