Lindstrom USA Lindstrom Utility Tweezers TL 257-SA - Stainless Steel Straight Tip - 4.33 in Length TL 257-SA

Description
The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, ESD safe. The overall length measures 4.33 in. Additional, and potentially important, information was collected about this product: Tip Style: Taper Thin
Description
The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, ESD safe. The overall length measures 4.33 in. Additional, and potentially important, information was collected about this product: Tip Style: Taper Thin

Suppliers

Company
Product
Description
Supplier Links
Lindstrom Utility Tweezers TL 257-SA - Stainless Steel Straight Tip - 4.33 in Length - LINDSTROM TL 257-SA - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Lindstrom Utility Tweezers TL 257-SA - Stainless Steel Straight Tip - 4.33 in Length
LINDSTROM TL 257-SA
Lindstrom Utility Tweezers TL 257-SA - Stainless Steel Straight Tip - 4.33 in Length LINDSTROM TL 257-SA
The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, ESD safe. The overall length measures 4.33 in. Additional, and potentially important, information was collected about this product: Tip Style: Taper Thin

The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, ESD safe. The overall length measures 4.33 in. Additional, and potentially important, information was collected about this product: Tip Style: Taper Thin

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number LINDSTROM TL 257-SA
Product Name Lindstrom Utility Tweezers TL 257-SA - Stainless Steel Straight Tip - 4.33 in Length
Tool Type Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

 - 22.015 - Powell Electronics, Inc.
Altech Corp.
Specs
Tool Type Crimper
View Details
2 suppliers
Insertion, Extraction - 2243-100G1-ND - DigiKey
Anderson Power Products
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Backplane Contacts, 12 AWG, 16 AWG, 20 AWG
View Details
Insertion & Extraction Tools - 1-1579028-3 - TE Connectivity
Specs
Tool Type Pin Extractor; Connector Extractor
Application / Connector Type General Application
View Details
Cable stripper - 206-1413 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers