Lindstrom USA Lindstrom Utility Tweezers TL 2-NC - Nickel Straight Tip - 4.72 in Length TL 2-NC

Description
The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a nickel straight tip with a nickel body. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4.72 in. Additional, and potentially important, information was collected about this product: Tip Style: Sharp Fine
Description
The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a nickel straight tip with a nickel body. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4.72 in. Additional, and potentially important, information was collected about this product: Tip Style: Sharp Fine

Suppliers

Company
Product
Description
Supplier Links
Lindstrom Utility Tweezers TL 2-NC - Nickel Straight Tip - 4.72 in Length - LINDSTROM TL 2-NC - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Lindstrom Utility Tweezers TL 2-NC - Nickel Straight Tip - 4.72 in Length
LINDSTROM TL 2-NC
Lindstrom Utility Tweezers TL 2-NC - Nickel Straight Tip - 4.72 in Length LINDSTROM TL 2-NC
The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a nickel straight tip with a nickel body. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4.72 in. Additional, and potentially important, information was collected about this product: Tip Style: Sharp Fine

The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a nickel straight tip with a nickel body. Among all the other aspects of this product it offers the following resistant properties: anti-magnetic. The overall length measures 4.72 in. Additional, and potentially important, information was collected about this product: Tip Style: Sharp Fine

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number LINDSTROM TL 2-NC
Product Name Lindstrom Utility Tweezers TL 2-NC - Nickel Straight Tip - 4.72 in Length
Tool Type Tweezers
Unlock Full Specs
to access all available technical data