Lindstrom USA Lindstrom Utility Tweezers TL 119A-SA - Stainless Steel Straight Tip - 6 in Length TL 119A-SA

Description
The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, ESD safe. The overall length measures 6 in.
Description
The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, ESD safe. The overall length measures 6 in.

Suppliers

Company
Product
Description
Supplier Links
Lindstrom Utility Tweezers TL 119A-SA - Stainless Steel Straight Tip - 6 in Length - LINDSTROM TL 119A-SA - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Lindstrom Utility Tweezers TL 119A-SA - Stainless Steel Straight Tip - 6 in Length
LINDSTROM TL 119A-SA
Lindstrom Utility Tweezers TL 119A-SA - Stainless Steel Straight Tip - 6 in Length LINDSTROM TL 119A-SA
The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, ESD safe. The overall length measures 6 in.

The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: acid-resistant, anti-magnetic, ESD safe. The overall length measures 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire, Cable, and Connector Tools
Product Number LINDSTROM TL 119A-SA
Product Name Lindstrom Utility Tweezers TL 119A-SA - Stainless Steel Straight Tip - 6 in Length
Tool Type Tweezers
Unlock Full Specs
to access all available technical data

Similar Products

Insertion, Extraction - 2243-M81969/14-03-ND - DigiKey
Specs
Tool Type Inserter
Form Factor Handheld
Application / Connector Type Blade Type Contacts, 16 AWG
View Details
Positioner / Insert for Hand Crimp Tool - ZA1-921 - Harwin Plc
Specs
Tool Type Crimper; Inserter
Form Factor Handheld
Application / Connector Type

8.50mm Pitch High-Reliability Connector - Kona

View Details
Stripping tool - 206-1132 - WAGO
Specs
Tool Type Stripper
View Details
2 suppliers