The Lindstrom utility tweezers is sold 1 per pack and is another quality product from Lindstrom. Offers a stainless steel straight tip with a stainless steel body. Among all the other aspects of this product it offers the following resistant properties: ESD safe. The overall length measures 4.72 in. Additional, and potentially important, information was collected about this product: Tweezers Type: Semi-Fine Precision Tips
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Wire, Cable, and Connector Tools |
| Product Number | LINDSTROM TL 000-SA |
| Product Name | Lindstrom Utility Tweezers TL 000-SA - Stainless Steel Straight Tip - 4.72 in Length |
| Tool Type | Tweezers |
1.25mm Pitch High-Reliability Connector - Gecko